Skyworks Solutions, Inc. RF & MW Driver Amplifier SKY65096-360LF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - SKY65096-360LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
SKY65096-360LF
RF & MW Driver Amplifier SKY65096-360LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Amplifiers - SKY65096-360LF - 933918-SKY65096-360LF - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65096-360LF
933918-SKY65096-360LF
RF Amplifiers - SKY65096-360LF 933918-SKY65096-360LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933918-SKY65096-360L F Features: RF Amplifier IC Package: Reel - TR Family Name: SKY65096 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8542.33.0001 Other Part Number: 1287-SKY65096-360LF, 863-1659-2, 863-1659-1, 863-1659-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933918-SKY65096-360LF
Features: RF Amplifier IC
Package: Reel - TR
Family Name: SKY65096
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1287-SKY65096-360LF, 863-1659-2, 863-1659-1, 863-1659-6

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY65096-360LF
RF and Wireless - RF Amplifiers SKY65096-360LF
IC RF AMP DRIVER 2300-2700MHZ

IC RF AMP DRIVER 2300-2700MHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65096-360LF 933918-SKY65096-360LF SKY65096-360LF
Product Name RF & MW Driver Amplifier RF Amplifiers - SKY65096-360LF RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details