Skyworks Solutions, Inc. InGaP Cascadable Amplifier 0.1–3 GHz SKY65016-70LF

Description
The SKY65016 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65016 is 0.1 to 3 GHz. A populated evaluation board is available upon request. New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants. Features Broadband: 0.1–3 GHz Small signal gain: 20 dB typ. @ 2 GHz High output 3rd order intercept: 27 dBm typ. 0 P1 dB: 14 dBm typ. @ 2 GHz Input and output impedance: 50 Ω nominal Applications CATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
InGaP Cascadable Amplifier 0.1–3 GHz
SKY65016-70LF
InGaP Cascadable Amplifier 0.1–3 GHz SKY65016-70LF
The SKY65016 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65016 is 0.1 to 3 GHz. A populated evaluation board is available upon request. New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants. Features Broadband: 0.1–3 GHz Small signal gain: 20 dB typ. @ 2 GHz High output 3rd order intercept: 27 dBm typ. 0 P1 dB: 14 dBm typ. @ 2 GHz Input and output impedance: 50 Ω nominal Applications CATV

The SKY65016 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65016 is 0.1 to 3 GHz. A populated evaluation board is available upon request.
New! Skyworks Green products are lead (Pb)-free, Restriction of Hazardous Substances (RoHS) compliant, conform to the EIA/EICTA/JEITA Joint Industry Guide (JIG) Level A guidelines, and are free from antimony trioxide and brominated flame retardants.

Features

    • Broadband: 0.1–3 GHz
    • Small signal gain: 20 dB typ. @ 2 GHz
    • High output 3rd order intercept: 27 dBm typ.
    • 0 P1 dB: 14 dBm typ. @ 2 GHz
    • Input and output impedance: 50 Ω nominal

Applications

  • CATV
Supplier's Site
Yishun, Singapore
RF Amplifiers - SKY65016-70LF
1250497-SKY65016-70LF
RF Amplifiers - SKY65016-70LF 1250497-SKY65016-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250497-SKY65016-70L F Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250497-SKY65016-70LF
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Supplier's Site
RF and Wireless - RF Amplifiers - SKY65016-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65016-70LF
RF and Wireless - RF Amplifiers SKY65016-70LF
IC AMP DBS 100MHZ-3GHZ SOT89-4

IC AMP DBS 100MHZ-3GHZ SOT89-4

Supplier's Site
RF Amplifiers - 863-1775-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1775-1-ND
RF Amplifiers 863-1775-1-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

Supplier's Site Datasheet
RF Amplifiers - 863-1775-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1775-6-ND
RF Amplifiers 863-1775-6-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

Supplier's Site Datasheet
RF Amplifiers - 863-1775-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1775-2-ND
RF Amplifiers 863-1775-2-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 3GHz SOT-89-4

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65016-70LF 1250497-SKY65016-70LF SKY65016-70LF 863-1775-1-ND
Product Name InGaP Cascadable Amplifier 0.1–3 GHz RF Amplifiers - SKY65016-70LF RF and Wireless - RF Amplifiers RF Amplifiers
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Minimum Gain 20 dB ? to 20 dB 20 dB
Maximum Gain 20 to ? dB 20 dB 20 dB
Noise Figure 4.8 dB 4.8 dB
Package Type Surface Mount Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Front-end Module for LTE / EUTRAN Band I (Tx 1920-1980 MHz), (Rx 2110-2170 MHz) - SKY77455 - Skyworks Solutions, Inc.
Specs
Frequency Range 1920 to 2170 MHz
Package Type Surface Mount
Operating Voltage 4.6 volts
View Details
1900-2025 MHz, +19 dBm Linear Power Amplifier - SKY66002-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2025 MHz
Minimum Gain 30 dB
View Details
5 suppliers
Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz) - SKY77771 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1428 to 1463 MHz
Package Type Surface Mount
View Details