Skyworks Solutions, Inc. RF Amplifiers - ACA2788V0 ACA2788V0

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909190-ACA2788V0 Features: RF Amplifier IC CATV 40MHz ~ 1GHz SOT115J Package: SOT-115J Package: Reel - TR Mounting: Chassis Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT115J ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909190-ACA2788V0 Features: RF Amplifier IC CATV 40MHz ~ 1GHz SOT115J Package: SOT-115J Package: Reel - TR Mounting: Chassis Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT115J ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACA2788V0
909190-ACA2788V0
RF Amplifiers - ACA2788V0 909190-ACA2788V0
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909190-ACA2788V0 Features: RF Amplifier IC CATV 40MHz ~ 1GHz SOT115J Package: SOT-115J Package: Reel - TR Mounting: Chassis Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT115J ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 909190-ACA2788V0
Features: RF Amplifier IC CATV 40MHz ~ 1GHz SOT115J
Package: SOT-115J
Package: Reel - TR
Mounting: Chassis Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SOT115J
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909190-ACA2788V0
Product Name RF Amplifiers - ACA2788V0
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details