Skyworks Solutions, Inc. 2.4 GHz High Efficiency Wireless LAN Front End SE2603L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2603L is a complete 802.11bgn WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 ohm matching on all RF ports in an ultra compact form factor. The SE2603L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2603L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2603L is a complete 802.11bgn WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 ohm matching on all RF ports in an ultra compact form factor. The SE2603L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2603L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Efficiency Wireless LAN Front End
SE2603L
2.4 GHz High Efficiency Wireless LAN Front End SE2603L
Please note: this product is being discontinued and is not recommended for new designs. The SE2603L is a complete 802.11bgn WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 ohm matching on all RF ports in an ultra compact form factor. The SE2603L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2603L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2603L is a complete 802.11bgn WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 ohm matching on all RF ports in an ultra compact form factor.
The SE2603L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2603L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2603L
Product Name 2.4 GHz High Efficiency Wireless LAN Front End
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Diversity Receive Module for MIMO MLB/MB/HB Applications - SKY53741-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
Dual Band 802.11a/g/n/ac Wireless LAN Front End - SE5516A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details