Skyworks Solutions, Inc. RF Amplifiers - AWB7232P8 AWB7232P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807094-AWB7232P8 Packaging: Reel Frequency: 2.3GHz ~ 2.4GHz Gain: 33dB Current - Supply: 925mA P1dB: 34.5dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 14-MCM (7x7) Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.6V ~ 4.65V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807094-AWB7232P8 Packaging: Reel Frequency: 2.3GHz ~ 2.4GHz Gain: 33dB Current - Supply: 925mA P1dB: 34.5dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 14-MCM (7x7) Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.6V ~ 4.65V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWB7232P8
807094-AWB7232P8
RF Amplifiers - AWB7232P8 807094-AWB7232P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807094-AWB7232P8 Packaging: Reel Frequency: 2.3GHz ~ 2.4GHz Gain: 33dB Current - Supply: 925mA P1dB: 34.5dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 14-MCM (7x7) Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.6V ~ 4.65V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 807094-AWB7232P8
Packaging: Reel
Frequency: 2.3GHz ~ 2.4GHz
Gain: 33dB
Current - Supply: 925mA
P1dB: 34.5dBm
RF Type: General Purpose
Part Status: Last Time Buy
Supplier Device Package: 14-MCM (7x7)
Manufacturer Package: 14-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.6V ~ 4.65V

Buy Now Datasheet
RF Amplifiers - 863-2004-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2004-2-ND
RF Amplifiers 863-2004-2-ND
RF Amplifier IC General Purpose 2.3GHz ~ 2.4GHz 14-MCM (7x7)

RF Amplifier IC General Purpose 2.3GHz ~ 2.4GHz 14-MCM (7x7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7232P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7232P8
RF and Wireless - RF Amplifiers AWB7232P8
IC AMP GPS 2.3GHZ-2.4GHZ 14MCM

IC AMP GPS 2.3GHZ-2.4GHZ 14MCM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 807094-AWB7232P8 863-2004-2-ND AWB7232P8
Product Name RF Amplifiers - AWB7232P8 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 2300 to 2400 MHz 2300 to 2400 MHz 2300 to 2400 MHz
Minimum Gain 33 dB 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB 33 dB
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-2010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details
2 suppliers