Skyworks Solutions, Inc. RF Amplifiers SKY67001-396LF

Description
RF Amplifier IC CDMA, GSM 600MHz ~ 1.2GHz 8-DFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM 600MHz ~ 1.2GHz 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1395-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1395-2-ND
RF Amplifiers 863-1395-2-ND
RF Amplifier IC CDMA, GSM 600MHz ~ 1.2GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM 600MHz ~ 1.2GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236197-SKY67001-396LF
RF/IF and RFID - RF Amplifiers 1236197-SKY67001-396LF
Win Source Part Number: 1236197-SKY67001-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 600MHz ~ 1.2GHz Gain: 17.5dB Noise Figure: 0.6dB Current - Supply: 100mA P1dB: 21dBm RF Type: CDMA, GSM Voltage - Supply: 3.3V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1395-2,863-1395- 1,863-1395-6,SKY3700 1-396LF,SKY67001396L F Product Status: Obsolete

Win Source Part Number: 1236197-SKY67001-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 600MHz ~ 1.2GHz
Gain: 17.5dB
Noise Figure: 0.6dB
Current - Supply: 100mA
P1dB: 21dBm
RF Type: CDMA, GSM
Voltage - Supply: 3.3V ~ 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1395-2,863-1395-1,863-1395-6,SKY37001-396LF,SKY67001396LF
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67001-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67001-396LF
RF and Wireless - RF Amplifiers SKY67001-396LF
IC AMP CDMA 600MHZ-1.2GHZ 8DFN

IC AMP CDMA 600MHZ-1.2GHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1395-2-ND 1236197-SKY67001-396LF SKY67001-396LF
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM RF Microwave
Frequency Range 600 to 1200 MHz 600 to 1200 MHz 600 to 1200 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details