Marki Microwave LLC 2 - 20 GHz Wideband Low Noise Amplifier AMM-9859PSM

Description
The AMM-9859PSM is a wideband low noise amplifier capable of providing 15 dB gain and +28 dBm OIP3 with a low 1.9 dB typical noise figure. The AMM-9859PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet
Description
The AMM-9859PSM is a wideband low noise amplifier capable of providing 15 dB gain and +28 dBm OIP3 with a low 1.9 dB typical noise figure. The AMM-9859PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Morgan Hill, CA, United States
2 - 20 GHz Wideband Low Noise Amplifier
AMM-9859PSM
2 - 20 GHz Wideband Low Noise Amplifier AMM-9859PSM
The AMM-9859PSM is a wideband low noise amplifier capable of providing 15 dB gain and +28 dBm OIP3 with a low 1.9 dB typical noise figure. The AMM-9859PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

The AMM-9859PSM is a wideband low noise amplifier capable of providing 15 dB gain and +28 dBm OIP3 with a low 1.9 dB typical noise figure. The AMM-9859PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9859PSM
Product Name 2 - 20 GHz Wideband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details