Rochester Electronics RF Amplifiers - ABA3130RS26Q1 ABA3130RS26Q1

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 859171-ABA3130RS26Q1 Features: RF Amplifier IC CATV 50MHz ~ 1.1GHz 12-QFN (3x3) Package: Bulk Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 859171-ABA3130RS26Q1 Features: RF Amplifier IC CATV 50MHz ~ 1.1GHz 12-QFN (3x3) Package: Bulk Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ABA3130RS26Q1
859171-ABA3130RS26Q1
RF Amplifiers - ABA3130RS26Q1 859171-ABA3130RS26Q1
Manufacturer: ANADIGICS, Inc Win Source Part Number: 859171-ABA3130RS26Q1 Features: RF Amplifier IC CATV 50MHz ~ 1.1GHz 12-QFN (3x3) Package: Bulk Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 859171-ABA3130RS26Q1
Features: RF Amplifier IC CATV 50MHz ~ 1.1GHz 12-QFN (3x3)
Package: Bulk
Package: 12-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 12-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859171-ABA3130RS26Q1
Product Name RF Amplifiers - ABA3130RS26Q1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA616H6327XTSA1 - 1023296-BGA616H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 19 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-10-2500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 2500 MHz
Minimum Gain 30 dB
View Details