Skyworks Solutions, Inc. 3600 to 3800 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier SKY66320-11

Description
The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet
Description
The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600 to 3800 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier - SKY66320-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
3600 to 3800 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier
SKY66320-11
3600 to 3800 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier SKY66320-11
The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation.
The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66320-11
RF & MW Power Amplifier SKY66320-11
The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

The SKY66320-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3600 to 3800 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation.

The SKY66320-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site Datasheet
RF Amplifiers - 863-SKY66320-11TR-ND - DigiKey
Thief River Falls, MN, United States
3600 TO 3800 MHZ WIDE INSTANTANE

3600 TO 3800 MHZ WIDE INSTANTANE

Buy Now Datasheet
RF Amplifiers - 863-SKY66320-11CT-ND - DigiKey
Thief River Falls, MN, United States
3600 TO 3800 MHZ WIDE INSTANTANE

3600 TO 3800 MHZ WIDE INSTANTANE

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
SKY66320-11
RF and Wireless - RF Amplifiers SKY66320-11
3600 TO 3800 MHZ WIDE INSTANTANE

3600 TO 3800 MHZ WIDE INSTANTANE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66320-11 SKY66320-11 863-SKY66320-11TR-ND SKY66320-11
Product Name 3600 to 3800 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Smart Energy/ZigBee Front End Module - SE2438T - Skyworks Solutions, Inc.
Specs
Output Power 16 dBm
Package Type Surface Mount; Plugin; QFN, 20-pin
Operating Voltage 3.6 volts
View Details
RF Amplifiers - 863-1269-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 1500 to 2400 MHz
View Details
3 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers