Skyworks Solutions, Inc. RF Amplifiers SKY65084-360LF

Description
RF Amplifier IC CDMA, GSM, WCDMA 1.5GHz ~ 2.4GHz 8-QFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, WCDMA 1.5GHz ~ 2.4GHz 8-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1269-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1269-2-ND
RF Amplifiers 863-1269-2-ND
RF Amplifier IC CDMA, GSM, WCDMA 1.5GHz ~ 2.4GHz 8-QFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 1.5GHz ~ 2.4GHz 8-QFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65084-360LF
064692-SKY65084-360LF
RF Amplifiers - SKY65084-360LF 064692-SKY65084-360LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064692-SKY65084-360L F Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.4GHz Gain: 25dB Noise Figure: 0.7dB P1dB: 16dBm (39.8mW) RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064692-SKY65084-360LF
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 1.5GHz to 2.4GHz
Gain: 25dB
Noise Figure: 0.7dB
P1dB: 16dBm (39.8mW)
RF Type: CDMA, GSM, WCDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65084-360LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65084-360LF
RF and Wireless - RF Amplifiers SKY65084-360LF
IC AMP CDMA 1.5GHZ-2.4GHZ 8QFN

IC AMP CDMA 1.5GHZ-2.4GHZ 8QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1269-2-ND 064692-SKY65084-360LF SKY65084-360LF
Product Name RF Amplifiers RF Amplifiers - SKY65084-360LF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA RF Microwave
Frequency Range 1500 to 2400 MHz 1500 to 2400 MHz 1500 to 2400 MHz
Minimum Gain 25 dB 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details