Skyworks Solutions, Inc. 1218 MHz 25 dB Gain CATV Power-Doubler Amplifier ACA4789

Description
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier
Request a Quote
Description
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Irvine, CA, United States
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier
ACA4789
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier ACA4789
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier

1218 MHz 25 dB Gain CATV Power-Doubler Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA4789
Product Name 1218 MHz 25 dB Gain CATV Power-Doubler Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2568U-R - 028215-SE2568U-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details