Skyworks Solutions, Inc. 2110 - 2170 MHz High Linearity 2 W Power Amplifier SKY65120-21

Description
Please note: SKY65120-21 is being discontinued and is not recommended for new designs. The SKY65120-21 is a fully matched 20-pin, lead-free, surface mount, Multi-Chip Module (MCM) Power Amplifier (PA) designed for WCDMA/PCS/DCS/UTMS/T D-SCDMA Radio, repeaters, transmitters, and WCS fixed wireless units operating in the 2110–2170 MHz bandwidth. Please note: SKY65120-21 is not recommended for new designs.
Request a Quote Datasheet
Description
Please note: SKY65120-21 is being discontinued and is not recommended for new designs. The SKY65120-21 is a fully matched 20-pin, lead-free, surface mount, Multi-Chip Module (MCM) Power Amplifier (PA) designed for WCDMA/PCS/DCS/UTMS/T D-SCDMA Radio, repeaters, transmitters, and WCS fixed wireless units operating in the 2110–2170 MHz bandwidth. Please note: SKY65120-21 is not recommended for new designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2110 - 2170 MHz High Linearity 2 W Power Amplifier
SKY65120-21
2110 - 2170 MHz High Linearity 2 W Power Amplifier SKY65120-21
Please note: SKY65120-21 is being discontinued and is not recommended for new designs. The SKY65120-21 is a fully matched 20-pin, lead-free, surface mount, Multi-Chip Module (MCM) Power Amplifier (PA) designed for WCDMA/PCS/DCS/UTMS/T D-SCDMA Radio, repeaters, transmitters, and WCS fixed wireless units operating in the 2110–2170 MHz bandwidth. Please note: SKY65120-21 is not recommended for new designs.

Please note: SKY65120-21 is being discontinued and is not recommended for new designs.

The SKY65120-21 is a fully matched 20-pin, lead-free, surface mount, Multi-Chip Module (MCM) Power Amplifier (PA) designed for WCDMA/PCS/DCS/UTMS/TD-SCDMA Radio, repeaters, transmitters, and WCS fixed wireless units operating in the 2110–2170 MHz bandwidth.
Please note: SKY65120-21 is not recommended for new designs.

Supplier's Site
RF Amplifiers - SKY65120-21-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY65120-21-ND
RF Amplifiers SKY65120-21-ND
RF Amplifier IC DCS, ISM, PCS. TD-SCDMA, UMTS, WCS, WCDMA 2.11GHz ~ 2.17GHz 20-MCM (6x6)

RF Amplifier IC DCS, ISM, PCS. TD-SCDMA, UMTS, WCS, WCDMA 2.11GHz ~ 2.17GHz 20-MCM (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65120-21
190350-SKY65120-21
RF Amplifiers - SKY65120-21 190350-SKY65120-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190350-SKY65120-21 Frequency: 2.11GHz to 2.17GHz Gain: 24.6dB Noise Figure: 8dB P1dB: 33.5dBm RF Type: DCS, ISM, PCS. TD-SCDMA, UMTS, WCS, WCDMA Categories: RF/IF and RFID Case / Package: 20-MCM (2.5x2.5) Supply Voltage - Operating: 5V Operating Supply Current: 470mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 190350-SKY65120-21
Frequency: 2.11GHz to 2.17GHz
Gain: 24.6dB
Noise Figure: 8dB
P1dB: 33.5dBm
RF Type: DCS, ISM, PCS. TD-SCDMA, UMTS, WCS, WCDMA
Categories: RF/IF and RFID
Case / Package: 20-MCM (2.5x2.5)
Supply Voltage - Operating: 5V
Operating Supply Current: 470mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65120-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65120-21
RF and Wireless - RF Amplifiers SKY65120-21
IC AMP DCS 2.11GHZ-2.17GHZ 20MCM

IC AMP DCS 2.11GHZ-2.17GHZ 20MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65120-21 SKY65120-21-ND 190350-SKY65120-21 SKY65120-21
Product Name 2110 - 2170 MHz High Linearity 2 W Power Amplifier RF Amplifiers RF Amplifiers - SKY65120-21 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2110 to 2170 MHz 2110 to 2170 MHz 2110 to 2170 MHz 2110 to 2170 MHz
Minimum Gain 24.6 dB 24.6 dB 24.6 dB ? to 24.6 dB
Maximum Gain 24.6 dB 24.6 dB 24.6 dB 24.6 dB
Output Power 24.5 dBm 33.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details
RF Amplifiers - AGB3301RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 250 to 3000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details