Skyworks Solutions, Inc. 2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier SKY65344-21

Description
Please note: SKY65344-21 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66109-11, SKY66408-11 Skyworks SKY65344-21 is a high-efficiency Front-End Module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 6 x 6 mm Multi-Chip Module (MCM) contains a 2400 to 2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The transmit path consists of an harmonic filter and high efficiency Power Amplifier (PA) capable of providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals. The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output. The device is mounted in a 20-pin, 6 x 6 mm MCM Surface- Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY65344-21 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66109-11, SKY66408-11 Skyworks SKY65344-21 is a high-efficiency Front-End Module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 6 x 6 mm Multi-Chip Module (MCM) contains a 2400 to 2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The transmit path consists of an harmonic filter and high efficiency Power Amplifier (PA) capable of providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals. The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output. The device is mounted in a 20-pin, 6 x 6 mm MCM Surface- Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65344-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier
SKY65344-21
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier SKY65344-21
Please note: SKY65344-21 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66109-11, SKY66408-11 Skyworks SKY65344-21 is a high-efficiency Front-End Module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 6 x 6 mm Multi-Chip Module (MCM) contains a 2400 to 2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The transmit path consists of an harmonic filter and high efficiency Power Amplifier (PA) capable of providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals. The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output. The device is mounted in a 20-pin, 6 x 6 mm MCM Surface- Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Please note: SKY65344-21 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66109-11, SKY66408-11

Skyworks SKY65344-21 is a high-efficiency Front-End Module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 6 x 6 mm Multi-Chip Module (MCM) contains a 2400 to 2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port.
The transmit path consists of an harmonic filter and high efficiency Power Amplifier (PA) capable of providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals.
The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output.
The device is mounted in a 20-pin, 6 x 6 mm MCM Surface- Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65344-21
Product Name 2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2609L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
RF Amplifiers - 863-1375-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n
Frequency Range 5150 to 5850 MHz
View Details
4 suppliers