Skyworks Solutions, Inc. RF Amplifiers SKY65051-377LF

Description
RF Amplifier IC 400MHz ~ 6GHz 4-QFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 400MHz ~ 6GHz 4-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1068-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1068-2-ND
RF Amplifiers 863-1068-2-ND
RF Amplifier IC 400MHz ~ 6GHz 4-QFN (2x2)

RF Amplifier IC 400MHz ~ 6GHz 4-QFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236200-SKY65051-377LF
RF/IF and RFID - RF Amplifiers 1236200-SKY65051-377LF
Win Source Part Number: 1236200-SKY65051-377 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 400MHz ~ 6GHz Gain: 16dB Noise Figure: 0.65dB Current - Supply: 20mA P1dB: 12dBm Voltage - Supply: 3V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: 4-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1068-2,863-1068- 1,SKY65051377LF,863- 1068-6 Product Status: Obsolete

Win Source Part Number: 1236200-SKY65051-377LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 400MHz ~ 6GHz
Gain: 16dB
Noise Figure: 0.65dB
Current - Supply: 20mA
P1dB: 12dBm
Voltage - Supply: 3V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1068-2,863-1068-1,SKY65051377LF,863-1068-6
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65051-377LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65051-377LF
RF and Wireless - RF Amplifiers SKY65051-377LF
IC RF AMP 400MHZ-6GHZ 4QFN

IC RF AMP 400MHZ-6GHZ 4QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1068-2-ND 1236200-SKY65051-377LF SKY65051-377LF
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details