Skyworks Solutions, Inc. 900 MHz Transmit/Receive Front-end Module SKY65313-21

Description
Please note: SKY65313-21 is being discontinued and is not recommended for new designs. Skyworks SKY65313-21 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output power and a 40 percent Power Added Efficiency (PAE). The device receive chain features a Low Noise Amplifier (LNA) with a 1.4 dB Noise Figure (NF) and 16.6 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 1.9 dB and 16.1 dB, respectively, which makes the SKY65313-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific and Medical (ISM) band applications. The module also has a shut-down mode and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)
Request a Quote
Description
Please note: SKY65313-21 is being discontinued and is not recommended for new designs. Skyworks SKY65313-21 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output power and a 40 percent Power Added Efficiency (PAE). The device receive chain features a Low Noise Amplifier (LNA) with a 1.4 dB Noise Figure (NF) and 16.6 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 1.9 dB and 16.1 dB, respectively, which makes the SKY65313-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific and Medical (ISM) band applications. The module also has a shut-down mode and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
900 MHz Transmit/Receive Front-end Module
SKY65313-21
900 MHz Transmit/Receive Front-end Module SKY65313-21
Please note: SKY65313-21 is being discontinued and is not recommended for new designs. Skyworks SKY65313-21 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output power and a 40 percent Power Added Efficiency (PAE). The device receive chain features a Low Noise Amplifier (LNA) with a 1.4 dB Noise Figure (NF) and 16.6 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 1.9 dB and 16.1 dB, respectively, which makes the SKY65313-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific and Medical (ISM) band applications. The module also has a shut-down mode and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)

Please note: SKY65313-21 is being discontinued and is not recommended for new designs.

Skyworks SKY65313-21 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30.5 dBm output power and a 40 percent Power Added Efficiency (PAE).
The device receive chain features a Low Noise Amplifier (LNA) with a 1.4 dB Noise Figure (NF) and 16.6 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 1.9 dB and 16.1 dB, respectively, which makes the SKY65313-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific and Medical (ISM) band applications.
The module also has a shut-down mode and LNA bypass mode to minimize power consumption.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Reference Design(s):

  • Texas Instruments: CC1120 / CC1125(opens in a new tab)
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65313-21
Product Name 900 MHz Transmit/Receive Front-end Module
Applications Industrial, Scientific and Medical (ISM) band applications
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers