Rochester Electronics RF Amplifiers - RMPA0967 RMPA0967

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932259-RMPA0967 Features: RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3) Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LCC (3x3) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932259-RMPA0967 Features: RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3) Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LCC (3x3) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA0967
932259-RMPA0967
RF Amplifiers - RMPA0967 932259-RMPA0967
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932259-RMPA0967 Features: RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3) Package: Bulk Package: 8-TDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LCC (3x3) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 932259-RMPA0967
Features: RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3)
Package: Bulk
Package: 8-TDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-LCC (3x3)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 932259-RMPA0967
Product Name RF Amplifiers - RMPA0967
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA9807TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2700 MHz
View Details