Skyworks Solutions, Inc. RF Amplifiers ABA3100RS3P1

Description
RF Amplifier IC CATV 50MHz ~ 1GHz 16-SOIC
Request a Quote Datasheet
Description
RF Amplifier IC CATV 50MHz ~ 1GHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA3100RS3P1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ABA3100RS3P1-ND
RF Amplifiers ABA3100RS3P1-ND
RF Amplifier IC CATV 50MHz ~ 1GHz 16-SOIC

RF Amplifier IC CATV 50MHz ~ 1GHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ABA3100RS3P1
1135039-ABA3100RS3P1
RF Amplifiers - ABA3100RS3P1 1135039-ABA3100RS3P1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135039-ABA3100RS3P1 Frequency: 50MHz ~ 1GHz Gain: 13dB Supply Current: 150mA Noise Figure: 3.2dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 9V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135039-ABA3100RS3P1
Frequency: 50MHz ~ 1GHz
Gain: 13dB
Supply Current: 150mA
Noise Figure: 3.2dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 9V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA3100RS3P1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA3100RS3P1
RF and Wireless - RF Amplifiers ABA3100RS3P1
IC RF AMP CATV 50MHZ-1GHZ 16SOIC

IC RF AMP CATV 50MHZ-1GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ABA3100RS3P1-ND 1135039-ABA3100RS3P1 ABA3100RS3P1
Product Name RF Amplifiers RF Amplifiers - ABA3100RS3P1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV RF Microwave
Frequency Range 50 to 1000 MHz 50 to 1000 MHz 50 to 1000 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details