Skyworks Solutions, Inc. 860 – 930 MHz High Power RF Front End Module SE2435L

Description
The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2435L to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SE2435L has been designed into reference designs with STMicroelectronics' SPIRIT1 device. About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band) The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM bands and wireless M-BUS systems. The STEVAL-IKR001V8D includes an RF Front End Module from Skyworks®, which allows the application to reach +27 dBm (500 mW) output power. The reference design collateral can be downloaded from http://www.st.com/we b/catalog/tools/FM11 6/SC1075/PF258319(op ens in a new tab). For more information regarding the STM SPIRIT1 please visit: www.st.com(opens in a new tab).
Request a Quote
Description
The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2435L to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SE2435L has been designed into reference designs with STMicroelectronics' SPIRIT1 device. About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band) The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM bands and wireless M-BUS systems. The STEVAL-IKR001V8D includes an RF Front End Module from Skyworks®, which allows the application to reach +27 dBm (500 mW) output power. The reference design collateral can be downloaded from http://www.st.com/we b/catalog/tools/FM11 6/SC1075/PF258319(op ens in a new tab). For more information regarding the STM SPIRIT1 please visit: www.st.com(opens in a new tab).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
860 – 930 MHz High Power RF Front End Module - SE2435L - Skyworks Solutions, Inc.
Irvine, CA, United States
860 – 930 MHz High Power RF Front End Module
SE2435L
860 – 930 MHz High Power RF Front End Module SE2435L
The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2435L to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SE2435L has been designed into reference designs with STMicroelectronics' SPIRIT1 device. About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band) The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM bands and wireless M-BUS systems. The STEVAL-IKR001V8D includes an RF Front End Module from Skyworks®, which allows the application to reach +27 dBm (500 mW) output power. The reference design collateral can be downloaded from http://www.st.com/we b/catalog/tools/FM11 6/SC1075/PF258319(op ens in a new tab). For more information regarding the STM SPIRIT1 please visit: www.st.com(opens in a new tab).

The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band.
The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2435L to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SE2435L has been designed into reference designs with STMicroelectronics' SPIRIT1 device.

About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band)

The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM bands and wireless M-BUS systems.
The STEVAL-IKR001V8D includes an RF Front End Module from Skyworks®, which allows the application to reach +27 dBm (500 mW) output power.
The reference design collateral can be downloaded from http://www.st.com/web/catalog/tools/FM116/SC1075/PF258319(opens in a new tab).
For more information regarding the STM SPIRIT1 please visit: www.st.com(opens in a new tab).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2435L
Product Name 860 – 930 MHz High Power RF Front End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Analog Amplifier - Si8922AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Sky5® LB/MB/HB Diversity Receive Module - SKY53748-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details