Skyworks Solutions, Inc. 2.01 - 2.025 GHz Small-Cell Power Amplifier Module AWB7231

Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7231 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE,WCDMA and HSDPA air interfaces operating in the 2.01 to 2.025 GHz band, the AWB7231 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 29 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7231 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE,WCDMA and HSDPA air interfaces operating in the 2.01 to 2.025 GHz band, the AWB7231 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 29 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.01 - 2.025 GHz Small-Cell Power Amplifier Module - AWB7231 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.01 - 2.025 GHz Small-Cell Power Amplifier Module
AWB7231
2.01 - 2.025 GHz Small-Cell Power Amplifier Module AWB7231
Please note: this product is being discontinued and is not recommended for new designs. The AWB7231 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE,WCDMA and HSDPA air interfaces operating in the 2.01 to 2.025 GHz band, the AWB7231 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 29 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Please note: this product is being discontinued and is not recommended for new designs.
The AWB7231 is a fully matched, Multi-Chip-Module (MCM) designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high linearity and efficiency meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE,WCDMA and HSDPA air interfaces operating in the 2.01 to 2.025 GHz band, the AWB7231 delivers up to +27 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.5 V supply and provides 29 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number AWB7231
Product Name 2.01 - 2.025 GHz Small-Cell Power Amplifier Module
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2010 to 2025 MHz
Minimum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details