Crane Aerospace & Electronics Isolators 2735D0180-01

Description
Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 21,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 21,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2735D0180-01 is a flange mount isolator designed for microwave signal isolation in compact assemblies, with a frequency range of 19.7 to 21.7 GHz. It provides a minimum isolation of 17 dB and a maximum insertion loss of 0.9 dB, with a maximum VSWR of 1.30:1. The device operates over a temperature range of -54 to 85 °C and handles a continuous forward power of 1 W and a peak power of 10 W. It features solderable connector tabs for circuit board mounting, weighs 3 grams, and uses a 3A termination. Surface mount equivalents are available on special order.

Datasheet Summary
Powered by GS/AI

The 2735D0180-01 is a flange mount isolator designed for microwave signal isolation in compact assemblies, with a frequency range of 19.7 to 21.7 GHz. It provides a minimum isolation of 17 dB and a maximum insertion loss of 0.9 dB, with a maximum VSWR of 1.30:1. The device operates over a temperature range of -54 to 85 °C and handles a continuous forward power of 1 W and a peak power of 10 W. It features solderable connector tabs for circuit board mounting, weighs 3 grams, and uses a 3A termination. Surface mount equivalents are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Isolators
2735D0180-01
Isolators 2735D0180-01
Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 21,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 19,700
  • Frequency Max (MHz) | 21,700
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.9
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Isolators and RF Circulators
Product Number 2735D0180-01
Product Name Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details