UIY Inc. Broadband Isolator drop in type 1.35 to 2.7GHz UIYBDI5049A

Description
1.35 to 2.7GHz – Drop in Isolator
Request a Quote
Description
1.35 to 2.7GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI5049A is a broadband drop-in isolator designed for frequency ranges from 1.35 to 2.7 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle forward power up to 100 watts and reverse power up to 30 watts, making it suitable for various applications, including military, space, and commercial uses. The operating temperature range is from 0 to +70 degrees Celsius. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDI5049A is a broadband drop-in isolator designed for frequency ranges from 1.35 to 2.7 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle forward power up to 100 watts and reverse power up to 30 watts, making it suitable for various applications, including military, space, and commercial uses. The operating temperature range is from 0 to +70 degrees Celsius. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1.35 to 2.7GHz
UIYBDI5049A
Broadband Isolator drop in type 1.35 to 2.7GHz UIYBDI5049A
1.35 to 2.7GHz – Drop in Isolator

1.35 to 2.7GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI5049A
Product Name Broadband Isolator drop in type 1.35 to 2.7GHz
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A4P - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
View Details