Skyworks Solutions, Inc. Current Transducers - SI8519-C-IS SI8519-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894862-SI8519-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: SI8519CIS, 336-1735-5
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894862-SI8519-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: SI8519CIS, 336-1735-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8519-C-IS - 894862-SI8519-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8519-C-IS
894862-SI8519-C-IS
Current Transducers - SI8519-C-IS 894862-SI8519-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894862-SI8519-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: SI8519CIS, 336-1735-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894862-SI8519-C-IS
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: SI8519CIS, 336-1735-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 894862-SI8519-C-IS
Product Name Current Transducers - SI8519-C-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers