Sensata Technologies Current Sensor SFP200 Current Sensor

Description
The SFP200MOD precisely measures currents from mA to kA, while also providing integrated voltage measurements. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +105 °C/+125 °C without connectors. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Measures three high-voltage potentials (800 V nominal, 1000 V / channel max); other voltage options available Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Built-in calibration for voltage measurements Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations
Request a Quote Datasheet
Description
The SFP200MOD precisely measures currents from mA to kA, while also providing integrated voltage measurements. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +105 °C/+125 °C without connectors. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Measures three high-voltage potentials (800 V nominal, 1000 V / channel max); other voltage options available Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Built-in calibration for voltage measurements Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Attleboro, MA, United States
The SFP200MOD precisely measures currents from mA to kA, while also providing integrated voltage measurements. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +105 °C/+125 °C without connectors. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Measures three high-voltage potentials (800 V nominal, 1000 V / channel max); other voltage options available Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Built-in calibration for voltage measurements Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations

The SFP200MOD precisely measures currents from mA to kA, while also providing integrated voltage measurements. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +105 °C/+125 °C without connectors.

Features

  • Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement
  • 18µΩ resistance across measurement shunt
  • Measures three high-voltage potentials (800 V nominal, 1000 V / channel max); other voltage options available
  • Resolves currents from mA to 1500 A
  • Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise
  • Automotive temperature range of –40 °C to +125 °C
  • Separate Charge, Discharge, and Total coulomb counters
  • Built-in calibration for current measurements
  • Built-in compensation for resistance dependence of the shunt on temperatures
  • Built-in calibration for voltage measurements
  • Low power consumption
  • CAN 2.0B interface

Applications

  • Electric Vehicles
  • Charging Stations
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Current Sensors
Product Number SFP200 Current Sensor
Product Name Current Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details