Advantech 500A Clamp-on Split-core Current Transducer/Sensor BB-JC36S500-V

Description
This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary current: 500 A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE, RoHS
Request a Quote Datasheet
Description
This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary current: 500 A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Cincinnati, OH, United States
500A Clamp-on Split-core Current Transducer/Sensor
BB-JC36S500-V
500A Clamp-on Split-core Current Transducer/Sensor BB-JC36S500-V
This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary current: 500 A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE, RoHS

This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more.

  • All-in one structure in a small size
  • Sensing aperture: 10 mm (clamp-on)
  • Primary current: 500 A RMS
  • Output voltage: 0-5V
  • Accuracy: <2% (nominal primary current)
  • Bandwidth: 50/60 Hz
  • UL, CSA, CE, RoHS
Buy Now Datasheet
Current Transducer/sensor, 0.5A, 5V; Sensor Output Advantech - 52AH6860 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer/sensor, 0.5A, 5V; Sensor Output Advantech
52AH6860
Current Transducer/sensor, 0.5A, 5V; Sensor Output Advantech 52AH6860
CURRENT TRANSDUCER/SENSOR, 0.5A, 5V; Sensor Output:Voltage / Current; Supply Voltage DC Min:0V; Supply Voltage DC Max:5V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 500A; Response Time:300ms; Accuracy %:2% RoHS Compliant: Yes

CURRENT TRANSDUCER/SENSOR, 0.5A, 5V; Sensor Output:Voltage / Current; Supply Voltage DC Min:0V; Supply Voltage DC Max:5V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 500A; Response Time:300ms; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
BB-JC36S500-V
Industrial Current Sensors BB-JC36S500-V
Industrial Current Sensors 500A CLAMP ON CURRENT SENSOR

Industrial Current Sensors 500A CLAMP ON CURRENT SENSOR

Buy Now

Technical Specifications

  Advantech Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number BB-JC36S500-V 52AH6860 BB-JC36S500-V
Product Name 500A Clamp-on Split-core Current Transducer/Sensor Current Transducer/sensor, 0.5A, 5V; Sensor Output Advantech Industrial Current Sensors
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage Voltage; Outputs an analog current signal
Current 500 amps 0.0 to 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers