Knick Interface LLC BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized BL560

Description
This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling. For supply and signal decoupling of 2-wire sensors in safe areas Suitable for the most loop-powered transmitters / 2-wire sensors 16.5 V supply voltage Galvanically isolated, active current output with full 500-ohm load No problems caused by channel-to-channel coupling through the power supply 6-mm housing requires minimal space Highest reliability Short-circuit-proof CE compliant and UL approved 3-year warranty Perfect price-performance ratio
Request a Quote
Description
This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling. For supply and signal decoupling of 2-wire sensors in safe areas Suitable for the most loop-powered transmitters / 2-wire sensors 16.5 V supply voltage Galvanically isolated, active current output with full 500-ohm load No problems caused by channel-to-channel coupling through the power supply 6-mm housing requires minimal space Highest reliability Short-circuit-proof CE compliant and UL approved 3-year warranty Perfect price-performance ratio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BL560 is a repeater power supply for 2-wire sensors in safe areas, featuring a 6.1 mm wide modular housing with screw terminals and mounting on a 35-mm DIN rail. It provides a galvanically isolated, active 4...20 mA output capable of driving a 500-ohm load, with a constant 16.5 V supply voltage and current limiting to 25 mA. The device operates from a 24 V DC power supply with ±15 % tolerance, and meets CE compliance and UL 61010-1 certification. It offers 3-port isolation with a 0.51 kV AC test voltage, operates in temperatures from 0 to +55 °C, and supports wire cross-sections up to 2.5 mm².

Datasheet Summary
Powered by GS/AI

The BL560 is a repeater power supply for 2-wire sensors in safe areas, featuring a 6.1 mm wide modular housing with screw terminals and mounting on a 35-mm DIN rail. It provides a galvanically isolated, active 4...20 mA output capable of driving a 500-ohm load, with a constant 16.5 V supply voltage and current limiting to 25 mA. The device operates from a 24 V DC power supply with ±15 % tolerance, and meets CE compliance and UL 61010-1 certification. It offers 3-port isolation with a 0.51 kV AC test voltage, operates in temperatures from 0 to +55 °C, and supports wire cross-sections up to 2.5 mm².

Suppliers

Company
Product
Description
Supplier Links
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Huntington Beach, CA, United States
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized
BL560
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized BL560
This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling. For supply and signal decoupling of 2-wire sensors in safe areas Suitable for the most loop-powered transmitters / 2-wire sensors 16.5 V supply voltage Galvanically isolated, active current output with full 500-ohm load No problems caused by channel-to-channel coupling through the power supply 6-mm housing requires minimal space Highest reliability Short-circuit-proof CE compliant and UL approved 3-year warranty Perfect price-performance ratio

This repeater power supply comes in a slim 6-mm housing and is used in safe areas for supplying 2-wire sensors with signal decoupling.

  • For supply and signal decoupling of 2-wire sensors in safe areas
  • Suitable for the most loop-powered transmitters / 2-wire sensors
  • 16.5 V supply voltage
  • Galvanically isolated, active current output with full 500-ohm load
  • No problems caused by channel-to-channel coupling through the power supply
  • 6-mm housing requires minimal space
  • Highest reliability
  • Short-circuit-proof
  • CE compliant and UL approved
  • 3-year warranty
  • Perfect price-performance ratio
Supplier's Site Datasheet

Technical Specifications

  Knick Interface LLC
Product Category Signal Conditioners
Product Number BL560
Product Name BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details