The 8B39-01 is a current output module that accepts a 0V to +5V input and provides a 4-20mA output, with ±0.05% accuracy and ±0.02% linearity. It features 1500Vrms isolation, 110dB common-mode rejection, and a 100Hz bandwidth. The module includes continuous 40VAC output protection and transient protection compliant with ANSI/IEEE C37.90.1. It operates from a +5VDC supply, draws 100mA, and measures 1.11" x 1.65" x 0.40". Designed for Class I, Division 2 hazardous locations, it is UL/cUL listed, CE compliant, and RoHS III compliant. Operating temperature range is -40°C to +85°C.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz. One pole of this filter is on the system side and the other two are on the isolated field side.
A special output circuit in the 8B39 module provides protection against accidental connection of power-line voltages up to 40VAC continuous. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B39-01 |
| Product Name | 8B39 Current Output Module |
| Data Acquisition | Output Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |