Rochester Electronics Isolators - Gate Drivers - ADUM1420BRWZ ADUM1420BRWZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860554-ADUM1420BRWZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: 100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860554-ADUM1420BRWZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: 100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ADUM1420BRWZ
860554-ADUM1420BRWZ
Isolators - Gate Drivers - ADUM1420BRWZ 860554-ADUM1420BRWZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860554-ADUM1420BRWZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: 100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860554-ADUM1420BRWZ
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: 100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 27
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860554-ADUM1420BRWZ
Product Name Isolators - Gate Drivers - ADUM1420BRWZ
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1224140-1ED020I12BTXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details