Skyworks Solutions, Inc. Jitter Attenuators SI5397C-A13935-GMR

Description
The Si5397C 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5397C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5397C 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5397C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5397C is a four-DSPLL, four-output jitter attenuator designed for high-performance clock synchronization in applications such as synchronous Ethernet and optical transport networks. It supports differential inputs from 8 kHz to 750 MHz and LVCMOS inputs up to 250 MHz, with differential outputs up to 720 MHz and LVCMOS outputs up to 250 MHz. The device achieves a typical phase jitter of 95 fs rms and features enhanced hitless switching, independent free-run and holdover modes, and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It is packaged in a 64-QFN measuring 9×9 mm, operates from -40 to +85 °C, and is RoHS-6 compliant. The part uses an external crystal or oscillator reference and supports I2C or SPI serial control with non-volatile memory for in-circuit programming. It is drop-in compatible with the Si5347.

Datasheet Summary
Powered by GS/AI

The Si5397C is a four-DSPLL, four-output jitter attenuator designed for high-performance clock synchronization in applications such as synchronous Ethernet and optical transport networks. It supports differential inputs from 8 kHz to 750 MHz and LVCMOS inputs up to 250 MHz, with differential outputs up to 720 MHz and LVCMOS outputs up to 250 MHz. The device achieves a typical phase jitter of 95 fs rms and features enhanced hitless switching, independent free-run and holdover modes, and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It is packaged in a 64-QFN measuring 9×9 mm, operates from -40 to +85 °C, and is RoHS-6 compliant. The part uses an external crystal or oscillator reference and supports I2C or SPI serial control with non-volatile memory for in-circuit programming. It is drop-in compatible with the Si5347.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5397C-A13935-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5397C-A13935-GMR
Jitter Attenuators SI5397C-A13935-GMR
The Si5397C 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5397C can be quickly and easily configured using ClockBuilder Pro software.

The Si5397C 4 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5397C can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5397C-A13935-GMR
Product Name Jitter Attenuators
Frequency 1.00E-7 to 0.7200 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D08511-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details