Qorvo Attenuators RFSA3523SR

Description
Attenuators DSA 5-bit 15.5dB
Datasheet
Description
Attenuators DSA 5-bit 15.5dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Attenuators
RFSA3523SR
Attenuators RFSA3523SR
Attenuators DSA 5-bit 15.5dB

Attenuators DSA 5-bit 15.5dB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number RFSA3523SR
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342B-D07158-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers