UIY Inc. Coaxial Attenuator 30W – SMA UIYCA30AS3

Description
30W – SMA Coaxial Attenuator
Request a Quote
Description
30W – SMA Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W SMA coaxial attenuator designed for military, space, and commercial applications, with 50 Ω impedance and SMA-M/SMA-F connectors. Available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.3 and power handling of 30 W across frequency ranges of DC-3 GHz or DC-5 GHz depending on variant. All models feature a tolerance of ±0.5 dB to ±1.5 dB, and mechanical tolerance of ±2%. The series includes variants with frequency-specific performance and is covered by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

30W SMA coaxial attenuator designed for military, space, and commercial applications, with 50 Ω impedance and SMA-M/SMA-F connectors. Available in attenuation values from 1 dB to 40 dB, with VSWR up to 1.3 and power handling of 30 W across frequency ranges of DC-3 GHz or DC-5 GHz depending on variant. All models feature a tolerance of ±0.5 dB to ±1.5 dB, and mechanical tolerance of ±2%. The series includes variants with frequency-specific performance and is covered by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 30W – SMA
UIYCA30AS3
Coaxial Attenuator 30W – SMA UIYCA30AS3
30W – SMA Coaxial Attenuator

30W – SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA30AS3
Product Name Coaxial Attenuator 30W – SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details