Qorvo Attenuators QPC3614TR13

Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet
Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM, 6-BIT, 0.5DB STEP, SERIA

75-OHM, 6-BIT, 0.5DB STEP, SERIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC3614TR13TR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Jitter Attenuators - SI5342B-D09070-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
RF and Wireless - Attenuators - 1338505-BW-N10W20+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Package Type N-Type In-Line Module
View Details
4 suppliers