UIY Inc. Coaxial Attenuator 150W 6GHz UIYCA150AN6

Description
150W – Coaxial Attenuator
Request a Quote
Description
150W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

150W coaxial attenuator for military, space, and commercial applications with N-M to N-F connectors and 50 Ω impedance. The UIYCA150AN6A6 model operates from DC to 6 GHz with 6 dB attenuation, ±0.8 dB tolerance, and a VSWR of 1.35. The UIYCA150AN6A10 model operates up to 6 GHz with 10 dB attenuation, ±1.0 dB tolerance, and a VSWR of 1.35. All variants in the UIYCA150AN6 series support 150 W power handling and share the same connector type and impedance. Dimensions are not specified for the exact part.

Datasheet Summary
Powered by GS/AI

150W coaxial attenuator for military, space, and commercial applications with N-M to N-F connectors and 50 Ω impedance. The UIYCA150AN6A6 model operates from DC to 6 GHz with 6 dB attenuation, ±0.8 dB tolerance, and a VSWR of 1.35. The UIYCA150AN6A10 model operates up to 6 GHz with 10 dB attenuation, ±1.0 dB tolerance, and a VSWR of 1.35. All variants in the UIYCA150AN6 series support 150 W power handling and share the same connector type and impedance. Dimensions are not specified for the exact part.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 150W 6GHz
UIYCA150AN6
Coaxial Attenuator 150W 6GHz UIYCA150AN6
150W – Coaxial Attenuator

150W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA150AN6
Product Name Coaxial Attenuator 150W 6GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details