RS Components, Ltd. RF Attenuators 7122946

Description
BNC attenuator, m-f, 20dB, 50ohm 2W 6GHz
Request a Quote
Description
BNC attenuator, m-f, 20dB, 50ohm 2W 6GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7122946 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7122946
RF Attenuators 7122946
BNC attenuator, m-f, 20dB, 50ohm 2W 6GHz

BNC attenuator, m-f, 20dB, 50ohm 2W 6GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7122946
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 7123015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details