The SE5004L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5004L incorporates a power detector for closed loop monitoring and control of the output power.
The SE5004L offers high integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design.
For wireless LAN applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 26dBm of linear output power at 5V.
The SE5004L integrates temperature compensated bias voltage generators. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 318186-SE5004L
Packaging: Reel - TR
Test Frequency: 5.15GHz to 5.85GHz
Frequency: 5.15GHz to 5.85GHz
Gain: 32dB
P1dB: 34dBm
RF Type: 802.11a/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 600mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
| Skyworks Solutions, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | SE5004L | 318186-SE5004L |
| Product Name | 5 GHz, 26dBm Power Amplifier with Power Detector | RF Amplifiers - SE5004L |
| Amplifier Type | Power Amplifier | |
| Applications | Wireless LAN applications | RF Microwave |
| Frequency Range | 5150 to 5850 MHz | 5150 to 5850 MHz |
| Minimum Gain | 26 dB | 32 dB |