Skyworks Solutions, Inc. 2.4 GHz Power Amplifier with Power Detector SE2609L

Description
The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote
Description
The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Power Amplifier with Power Detector - SE2609L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Power Amplifier with Power Detector
SE2609L
2.4 GHz Power Amplifier with Power Detector SE2609L
The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power.
The SE2609L is enabled by a 2.85V reference.
The SE2609L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2609L
Product Name 2.4 GHz Power Amplifier with Power Detector
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details
RF Amplifiers - SKY65038-70LF - 1250499-SKY65038-70LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers