Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers AWL5910P8

Description
Win Source Part Number: 967119-AWL5910P8 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 1287-AWL5910P8TR,128 7-AWL5910P8-CHP Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 967119-AWL5910P8 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 1287-AWL5910P8TR,128 7-AWL5910P8-CHP Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
967119-AWL5910P8
RF/IF and RFID - RF Amplifiers 967119-AWL5910P8
Win Source Part Number: 967119-AWL5910P8 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 1287-AWL5910P8TR,128 7-AWL5910P8-CHP Product Status: Obsolete

Win Source Part Number: 967119-AWL5910P8
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 1287-AWL5910P8TR,1287-AWL5910P8-CHP
Product Status: Obsolete

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AWL5910P8
RF and Wireless - RF Amplifiers AWL5910P8
IC RF AMP

IC RF AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 967119-AWL5910P8 AWL5910P8
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details