Skyworks Solutions, Inc. CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver ACA1240

Description
1.2 GHz CCAP/Edge QAM/CMTS Driver
Request a Quote Datasheet
Description
1.2 GHz CCAP/Edge QAM/CMTS Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Irvine, CA, United States
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver
ACA1240
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver ACA1240
1.2 GHz CCAP/Edge QAM/CMTS Driver

1.2 GHz CCAP/Edge QAM/CMTS Driver

Supplier's Site
RF Amplifiers - 863-2037-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2037-2-ND
RF Amplifiers 863-2037-2-ND
RF Amplifier IC CATV 50MHz ~ 1.218GHz 34-SMD (11x11)

RF Amplifier IC CATV 50MHz ~ 1.218GHz 34-SMD (11x11)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ACA1240
859236-ACA1240
RF Amplifiers - ACA1240 859236-ACA1240
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859236-ACA1240 Features: RF Amplifier IC CATV 50MHz ~ 1.218GHz 34-SMD (11x11) Package: Reel - TR Package: 34-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 34-SMD (11x11) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Other Part Number: 863-2037-6, 863-2037-2, 863-2037-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 859236-ACA1240
Features: RF Amplifier IC CATV 50MHz ~ 1.218GHz 34-SMD (11x11)
Package: Reel - TR
Package: 34-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 34-SMD (11x11)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Other Part Number: 863-2037-6, 863-2037-2, 863-2037-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ACA1240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA1240
RF and Wireless - RF Amplifiers ACA1240
IC AMP CATV 50MHZ-1.218GHZ 34SMD

IC AMP CATV 50MHZ-1.218GHZ 34SMD

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACA1240 863-2037-2-ND 859236-ACA1240 ACA1240
Product Name CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver RF Amplifiers RF Amplifiers - ACA1240 RF and Wireless - RF Amplifiers
Minimum Gain 35 dB 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB 35 dB
Noise Figure 4.5 dB 4.5 dB
Operating current   0.5000 amps 0.5000 amps
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65352-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
Isolated Analog Amplifier - Si8922AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details