Infineon Technologies AG RF Power Amplifier IR21531DPBF

Description
MOSFET DRIVER, HALF BRIDGE, DIP-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:IGBT, MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:DIP; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; INPUT DELAY:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER, HALF BRIDGE, DIP-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:IGBT, MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:DIP; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; INPUT DELAY:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 66783123 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
66783123
RF Power Amplifier 66783123
MOSFET DRIVER, HALF BRIDGE, DIP-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:IGBT, MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:DIP; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; INPUT DELAY:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, HALF BRIDGE, DIP-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:IGBT, MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:DIP; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; INPUT DELAY:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 66783123
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA5L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Minimum Gain 18.5 dB
View Details
4 suppliers
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 20 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-24A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 5000 to 20000 MHz
Minimum Gain 8.5 dB
View Details
4 suppliers