Skyworks Solutions, Inc. RF Amplifiers - SE2568U-R SE2568U-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028215-SE2568U-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB P1dB: 25dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 175mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028215-SE2568U-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB P1dB: 25dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 175mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SE2568U-R
028215-SE2568U-R
RF Amplifiers - SE2568U-R 028215-SE2568U-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028215-SE2568U-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB P1dB: 25dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 175mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028215-SE2568U-R
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 28dB
P1dB: 25dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 175mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - 863-1361-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1361-2-ND
RF Amplifiers 863-1361-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2568U-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2568U-R
RF and Wireless - RF Amplifiers SE2568U-R
IC AMP 802.11B/G/N 2.4GHZ 8QFN

IC AMP 802.11B/G/N 2.4GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 028215-SE2568U-R 863-1361-2-ND SE2568U-R
Product Name RF Amplifiers - SE2568U-R RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11b/g/n
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Package Type 8-QFN (2x2) Surface Mount; 8-XFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details