Rochester Electronics RF Amplifiers - AWT6146RM11P8 AWT6146RM11P8

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 862712-AWT6146RM11P8 Features: RF Amplifier IC GSM 824MHz ~ 849MHz, 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz Package: Bulk Package: 18-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 862712-AWT6146RM11P8 Features: RF Amplifier IC GSM 824MHz ~ 849MHz, 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz Package: Bulk Package: 18-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWT6146RM11P8
862712-AWT6146RM11P8
RF Amplifiers - AWT6146RM11P8 862712-AWT6146RM11P8
Manufacturer: ANADIGICS, Inc Win Source Part Number: 862712-AWT6146RM11P8 Features: RF Amplifier IC GSM 824MHz ~ 849MHz, 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz Package: Bulk Package: 18-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 862712-AWT6146RM11P8
Features: RF Amplifier IC GSM 824MHz ~ 849MHz, 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz
Package: Bulk
Package: 18-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 862712-AWT6146RM11P8
Product Name RF Amplifiers - AWT6146RM11P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA713N7E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 700 to 800 MHz
View Details
3 suppliers