Skyworks Solutions, Inc. RF Amplifiers SE2597L-R

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1366-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1366-2-ND
RF Amplifiers 863-1366-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1287-SE2597L-R-CHP - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1287-SE2597L-R-CHP
RF Amplifiers 1287-SE2597L-R-CHP
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2597L-R
028219-SE2597L-R
RF Amplifiers - SE2597L-R 028219-SE2597L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028219-SE2597L-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB P1dB: 26.5dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 250mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028219-SE2597L-R
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 28dB
P1dB: 26.5dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2597L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2597L-R
RF and Wireless - RF Amplifiers SE2597L-R
IC AMP 802.11B/G/N 2.4GHZ 16QFN

IC AMP 802.11B/G/N 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1366-2-ND 028219-SE2597L-R SE2597L-R
Product Name RF Amplifiers RF Amplifiers - SE2597L-R RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details