Infineon Technologies AG RF Amplifiers BGA 758L7 E6327

Description
RF Amplifier IC WLAN 5GHz ~ 6GHz PG-TSLP-7-8
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 5GHz ~ 6GHz PG-TSLP-7-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA758L7E6327TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA758L7E6327TR-ND
RF Amplifiers BGA758L7E6327TR-ND
RF Amplifier IC WLAN 5GHz ~ 6GHz PG-TSLP-7-8

RF Amplifier IC WLAN 5GHz ~ 6GHz PG-TSLP-7-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number BGA758L7E6327TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 5000 to 6000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-6F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers