Skyworks Solutions, Inc. RF Amplifiers - AX508B8 AX508B8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 048645-AX508B8 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 048645-AX508B8 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AX508B8
048645-AX508B8
RF Amplifiers - AX508B8 048645-AX508B8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 048645-AX508B8 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 048645-AX508B8
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AX508B8
RF and Wireless - RF Amplifiers AX508B8
IC RF AMP GSM/GPRS DUAL BAND PWR

IC RF AMP GSM/GPRS DUAL BAND PWR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 048645-AX508B8 AX508B8
Product Name RF Amplifiers - AX508B8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 863-SE5023L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11ac/n
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details