Marki Microwave LLC 12 GHz – 46 GHz GaAs Driver Amplifier AMM-7200ACH

Description
The AMM-7200ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14-40 GHz with low current consumption. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-7200ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14-40 GHz with low current consumption. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Morgan Hill, CA, United States
12 GHz – 46 GHz GaAs Driver Amplifier
AMM-7200ACH
12 GHz – 46 GHz GaAs Driver Amplifier AMM-7200ACH
The AMM-7200ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14-40 GHz with low current consumption. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.

The AMM-7200ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14-40 GHz with low current consumption. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7200ACH
Product Name 12 GHz – 46 GHz GaAs Driver Amplifier
Frequency Range 12000 to 46000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details