Rochester Electronics RF Amplifiers - MHW1815 MHW1815

Description
Manufacturer: Motorola Win Source Part Number: 884620-MHW1815 Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz Package: Bulk Package: Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 884620-MHW1815 Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz Package: Bulk Package: Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MHW1815
884620-MHW1815
RF Amplifiers - MHW1815 884620-MHW1815
Manufacturer: Motorola Win Source Part Number: 884620-MHW1815 Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz Package: Bulk Package: Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 884620-MHW1815
Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz
Package: Bulk
Package: Module
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 884620-MHW1815
Product Name RF Amplifiers - MHW1815
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details