Mini-Circuits Attenuators HAT-30A+

Description
30 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
30 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-30A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-30A+-ND
Attenuators 3157-HAT-30A+-ND
30 DB FIXED ATT, DC - 2000 MHZ

30 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-30A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-30A+
Attenuators HAT-30A+
RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 1W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-30A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-30A+
RF and Wireless - Attenuators HAT-30A+
30 DB FIXED ATT, DC - 2000 MHZ

30 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-30A+-ND HAT-30A+ HAT-30A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
2W Attenuator - 852-BW-S6W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers