Smiths Interconnect, a Molex company SpaceNXT™ HC Series: Temperature variable attenuators

Description
SpaceNXT™ HC Series offers a selection of high reliability temperature variable attenuators for next generation commercial space applications. The series operates DC to 18 GHz. Terminal types are available in planar version for the lowest cost option and in triple wrapped series which gives the best visibility for inspection of the solder attachment. Products are delivered on standard tape and reel packaging to seamlessly integrate the customer’s pick and place equipment and ensure an easy installation. Features & Benefits Features Up to 18 GHz frequency supported Attenuation values from 0 dB to 20 dB Design flexibility Solderable surface mount Wide attenuation and TCA shifts available Benefits 100% flight test data High volume solution Small footprint Ease of installation Lower cost of ownership Applications Satellite communications Power amplifiers Up and down converters Transmitters and receivers Isolators/circulator s Instrumentation Mixers Directional coupler
Request a Quote Datasheet
Description
SpaceNXT™ HC Series offers a selection of high reliability temperature variable attenuators for next generation commercial space applications. The series operates DC to 18 GHz. Terminal types are available in planar version for the lowest cost option and in triple wrapped series which gives the best visibility for inspection of the solder attachment. Products are delivered on standard tape and reel packaging to seamlessly integrate the customer’s pick and place equipment and ensure an easy installation. Features & Benefits Features Up to 18 GHz frequency supported Attenuation values from 0 dB to 20 dB Design flexibility Solderable surface mount Wide attenuation and TCA shifts available Benefits 100% flight test data High volume solution Small footprint Ease of installation Lower cost of ownership Applications Satellite communications Power amplifiers Up and down converters Transmitters and receivers Isolators/circulator s Instrumentation Mixers Directional coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
London, United Kingdom
SpaceNXT™ HC Series: Temperature variable attenuators
SpaceNXT™ HC Series: Temperature variable attenuators
SpaceNXT™ HC Series offers a selection of high reliability temperature variable attenuators for next generation commercial space applications. The series operates DC to 18 GHz. Terminal types are available in planar version for the lowest cost option and in triple wrapped series which gives the best visibility for inspection of the solder attachment. Products are delivered on standard tape and reel packaging to seamlessly integrate the customer’s pick and place equipment and ensure an easy installation. Features & Benefits Features Up to 18 GHz frequency supported Attenuation values from 0 dB to 20 dB Design flexibility Solderable surface mount Wide attenuation and TCA shifts available Benefits 100% flight test data High volume solution Small footprint Ease of installation Lower cost of ownership Applications Satellite communications Power amplifiers Up and down converters Transmitters and receivers Isolators/circulator s Instrumentation Mixers Directional coupler

SpaceNXT™ HC Series offers a selection of high reliability temperature variable attenuators for next generation commercial space applications. The series operates DC to 18 GHz. Terminal types are available in planar version for the lowest cost option and in triple wrapped series which gives the best visibility for inspection of the solder attachment. Products are delivered on standard tape and reel packaging to seamlessly integrate the customer’s pick and place equipment and ensure an easy installation.

Features & Benefits

Features

  • Up to 18 GHz frequency supported
  • Attenuation values from 0 dB to 20 dB
  • Design flexibility
  • Solderable surface mount
  • Wide attenuation and TCA shifts available

Benefits

  • 100% flight test data
  • High volume solution
  • Small footprint
  • Ease of installation
  • Lower cost of ownership

Applications

  • Satellite communications
  • Power amplifiers
  • Up and down converters
  • Transmitters and receivers
  • Isolators/circulators
  • Instrumentation
  • Mixers
  • Directional coupler
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Attenuators
Product Name SpaceNXT™ HC Series: Temperature variable attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details