RS Components, Ltd. RF Attenuators 2823272

Description
N 50O 3dB Attenuator ,N male to female,0
Request a Quote
Description
N 50O 3dB Attenuator ,N male to female,0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823272 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823272
RF Attenuators 2823272
N 50O 3dB Attenuator ,N male to female,0

N 50O 3dB Attenuator ,N male to female,0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823272
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 2823257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors SMA; SMA
View Details
RF Attenuators - 7123006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details