Skyworks Solutions, Inc. RF Switches SKY13499-641LF

Description
RF Switch IC LTE, MMDS, WCS, WiMAX DPDT 3 GHz 50Ohm 14-QFN (1.6x2)
Description
RF Switch IC LTE, MMDS, WCS, WiMAX DPDT 3 GHz 50Ohm 14-QFN (1.6x2)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13499-641LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13499-641LF
RF Switches SKY13499-641LF
RF Switch IC LTE, MMDS, WCS, WiMAX DPDT 3 GHz 50Ohm 14-QFN (1.6x2)

RF Switch IC LTE, MMDS, WCS, WiMAX DPDT 3 GHz 50Ohm 14-QFN (1.6x2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SKY13499-641LF
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 700 to 3000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - BGS12PN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
4 suppliers