Skyworks Solutions, Inc. 0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch SKY5A1007

Description
The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY5A1007 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 1.83 × 1.83 × 0.5 mm package. The SKY5A1007 is part of Skyworks’ Sky5® portfolio of revolutionary products for 5G applications.
Request a Quote Datasheet
Description
The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY5A1007 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 1.83 × 1.83 × 0.5 mm package. The SKY5A1007 is part of Skyworks’ Sky5® portfolio of revolutionary products for 5G applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch
SKY5A1007
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch SKY5A1007
The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY5A1007 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 1.83 × 1.83 × 0.5 mm package. The SKY5A1007 is part of Skyworks’ Sky5® portfolio of revolutionary products for 5G applications.

The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation.
Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally.
The SKY5A1007 DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 1.83 × 1.83 × 0.5 mm package. The SKY5A1007 is part of Skyworks’ Sky5® portfolio of revolutionary products for 5G applications.

Supplier's Site
RF Switches - 863-SKY5A1007CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

Buy Now Datasheet
RF Switches - 863-SKY5A1007DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

Buy Now Datasheet
RF Switches - 863-SKY5A1007TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1235867-SKY5A1007 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235867-SKY5A1007
RF/IF and RFID - RF Switches 1235867-SKY5A1007
Win Source Part Number: 1235867-SKY5A1007 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Test Frequency: 3.8GHz, 5.9GHz Frequency Range: 400MHz ~ 5.9GHz Insertion Loss: 0.7dB Isolation: 30dB Circuit: DPDT Topology: Reflective RF Type: GSM, LTE Package / Case: 12-XFQFN Supplier Device Package: 12-QFN (1.83x1.83) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY5A1007CT,863- SKY5A1007TR,863-SKY5 A1007DKR

Win Source Part Number: 1235867-SKY5A1007
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Test Frequency: 3.8GHz, 5.9GHz
Frequency Range: 400MHz ~ 5.9GHz
Insertion Loss: 0.7dB
Isolation: 30dB
Circuit: DPDT
Topology: Reflective
RF Type: GSM, LTE
Package / Case: 12-XFQFN
Supplier Device Package: 12-QFN (1.83x1.83)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY5A1007CT,863-SKY5A1007TR,863-SKY5A1007DKR

Buy Now Datasheet
RF Switches - SKY5A1007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY5A1007
RF Switches SKY5A1007
RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

RF Switch IC GSM, LTE DPDT 12-QFN (1.83x1.83)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY5A1007 863-SKY5A1007CT-ND 1235867-SKY5A1007 SKY5A1007
Product Name 0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-XFQFN Surface Mount
Frequency Range 400 to 5900 MHz 400 to 5900 MHz 400 to 5900 MHz
Isolation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 2.7 GHz SPST High-Power Antenna Tuning Switch - SKY19250-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 100 to 2700 MHz
Type Single Pole Single Throw; SPST
View Details
2 suppliers
0.25-2.15 GHz 4x2 Switch Matrix with Tone/Voltage Detector - SKY13419-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 38 to 43 dB
View Details
RF Switches - 863-1236-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers